The AS13BH is a subminiature slide switch in the AS series, designed for low-voltage, low-current logic-level applications. It features a DPDT ON-OFF-ON circuit configuration with a .098" (2.5mm) long right-angle PCB terminal style. The switch has a nonshorting contact timing, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. It operates over a temperature range of -30°C to +85°C and supports 50,000 electrical and mechanical operations. The actuator is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold plated for reliability. The .100" x .100" (2.54mm x 2.54mm) terminal spacing conforms to standard PCB grid patterns. The housing is constructed from carbon blended polyacetal for antistatic properties and epoxy sealed or ultrasonically welded terminals prevent contamination.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ONFLUSH RA W/BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13BH | 2300-AS13BH | AS13BH-ND | AS13BH | AS13BH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |