The AS series consists of subminiature slide switches designed for logic-level applications, with a subminiature form factor occupying one-third the space of Series M switches. The switches feature a nonshorting contact timing, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance at 500V DC. They operate at 0.4VA maximum resistive load under 28V AC/DC, with a mechanical and electrical life of 50,000 operations. The actuator travel is 2.5mm total, with pretravel of 2.1mm and overtravel of 0.4mm, actuated by 2.55N nominal force. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grids. The housing uses carbon-blended polyacetal for static dissipation, and contacts are gold-plated phosphor bronze and brass. Operating temperature ranges from -30°C to +85°C. Vibration and shock resistance meet specified MIL standards. The AS13CB model is not explicitly listed, but all variants share these specifications.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ON.150' STRAIGHT W/BRACKET
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13CB | AS13CB-ND | 2300-AS13CB | AS13CB | AS13CB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |