AS22AP is a subminiature double-pole, single-throw slide switch with straight PCB terminals and a support bracket, designed for low-voltage, low-current logic-level applications. It has a nominal operating force of 2.55N, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min at 500V DC. The switch operates with a total travel of 2.5mm and has a nonshorting contact timing. Electrical life and mechanical life are both 50,000 operations minimum. The actuator is 2.5mm long, and terminal spacing conforms to 2.54mm x 2.54mm grid. The housing is made of carbon-blended polyacetal with glass fiber reinforced polyamide, and contacts use phosphor bronze with gold plating. Operating temperature ranges from -30°C to +85°C. The switch is not UL recognized or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 0.4VA 28V
SLIDE SWITCH, DPDT, 0.4VA, 28V, PCB; Contact Configuration:DPDT; Switch Operation:On-None-On
Slide Switches DPDT ON-ON .098" STRAIGHT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS22AP | 360-2127-ND | 2300-AS22AP | AS22AP | 09X6744 | AS22AP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Features | Illuminated Switch |