The SS12SDP2LC is an ultra-miniature illuminated slide switch with a double-pole double-throw (DPDT) ON-NONE-ON circuit, top actuation, red LED illumination, silver-plated brass terminals with 0.100" spacing, and a rated capacity of 0.1A at 30V DC. The switch features a polyacetal actuator, glass fiber reinforced polyester housing, and phosphor bronze contacts with silver plating. It has a total travel of 0.079" (2.0mm), electrical and mechanical life of 10,000 operations, and operates within a temperature range of -15°C to +60°C. The LED circuit is isolated and requires an external power source. Insert-molded terminals provide contamination resistance, and the double-molded base prevents terminal loosening during soldering.
SS-Series Ultra-Miniature Illuminated Slide Switches
ULTRA-MINIATURE ILLUMINATED SLIDE
SWITCH SLIDE SPDT 100MA 30V
Slide Switches SPDT ON-NONE-ON RED
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SDP2LC | 2300-SS12SDP2LC | SS12SDP2LC | SS12SDP2LC | 10X9280 |
| Product Name | Ultra-Miniature Illuminated Slide | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Through Hole | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | ||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts |