The SS12SDP2 is an ultra-miniature slide switch with a top-actuated, single-pole double-throw ON-NONE-ON circuit and silver-plated contacts rated for 0.1A at 30V DC. It features .100" x .100" terminal spacing, a total travel of 0.079" (2.0mm), and a compact design suitable for high-density PCB mounting. The actuator is polyamide, the housing is polyacetal and glass fiber reinforced polybutylene terephthalate, and the terminals are brass with silver plating over copper plating. Contact resistance is 20 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The switch has a mechanical and electrical life of 10,000 operations, operates from -15°C to +60°C, and supports wave soldering up to 250°C for 5 seconds. It has a shorting (make-before-break) contact timing.
SS-Series Ultra-Miniature Illuminated Slide Switches
Win Source Part Number: 1376251-SS12SDP2
Category: Switches - Slide Switches
Temperature Range - Operating: -15°C ~ 60°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: SS
Package: Tray
Product Status: Active
Base Product Number: SS12SD
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Phosphor Bronze
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Shorting (MBB)
Slide Switch SPDT Through Hole
Slide Switches SPDT ON-NONE-ON TOP
SWITCH SLIDE SPDT 100MA 30V
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SLIDE SWITCH, SPDT, 100mA, 30VDC; Contact Configuration:SPDT; Actuator Style:Raised Slide; Switch Operation:On-On; Contact Voltage DC Max:30V; Contact Current Max:100mA; Switch Mounting:Through Hole; Orientation:Vertical
SS Series, Single Pole, Ultra Miniature Slides, Switch
| NKK Switches | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SDP2 | 1376251-SS12SDP2 | 2300-SS12SDP2 | 360-2133-ND | SS12SDP2 | SS12SDP2 | 10X9279 | 70192900 |
| Product Name | Ultra-Miniature Slide | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Switch, Slide,SUB Miniature,TOP ACTUATED,SPDT, ON-NONE-ON |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | Solder Terminals | ||||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |