NKK Switches Ultra-Miniature Illuminated Slide SS12SDH2LE

Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet
Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Illuminated Slide - SS12SDH2LE - NKK Switches
Scottsdale, AZ, United States
Ultra-Miniature Illuminated Slide
SS12SDH2LE
Ultra-Miniature Illuminated Slide SS12SDH2LE
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).

SS-Series Ultra-Miniature Illuminated Slide Switches

  • Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator.
  • Compact dimensions and low profile allow for high-density mounting and close PCB stacking.
  • Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering.
  • Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures.
  • Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability.
  • Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Supplier's Site Datasheet
Slide Switches 2300-SS12SDH2LE
ULTRA-MINIATURE ILLUMINATED SLIDE

ULTRA-MINIATURE ILLUMINATED SLIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
SS12SDH2LE
Slide Switches SS12SDH2LE
Slide Switches SPDT ON-NONE-ON YEL

Slide Switches SPDT ON-NONE-ON YEL

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SS12SDH2LE
Switches - Slide Switches SS12SDH2LE
SWITCH SLIDE SPDT 100MA 30V

SWITCH SLIDE SPDT 100MA 30V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SS12SDH2LE 2300-SS12SDH2LE SS12SDH2LE SS12SDH2LE
Product Name Ultra-Miniature Illuminated Slide Slide Switches Slide Switches Switches - Slide Switches
Terminal Type PC Pin
Features Illuminated Switch Illuminated Switch Illuminated Switch
Current Rating 0.1000 amps 0.1000 amps
DC Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN13AFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 2300-AS22CV - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers
Subminiature Slide - AS13BH - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers
Slide Switches - MS13LNW03F-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
3 suppliers