The AS23AP is a subminiature slide switch in the AS series, designed for logic-level circuits with a resistive load capacity of 0.4VA maximum at 28V AC/DC. It features a DPDT ON-OFF-ON circuit configuration with a .098" (2.5mm) travel and nonshorting contact timing. The switch has a 50 milliohm maximum contact resistance, 500 megohm minimum insulation resistance, and withstands 500V AC for one minute. Mechanical and electrical life are each rated for 50,000 operations. The actuator is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated and brass stationary contacts also gold-plated. Terminals are spaced at .100" x .100" (2.54mm x 2.54mm) for standard PCB mounting. Operates from -30°C to +85°C. The part uses right-angle PC terminals and includes a support bracket for ESD protection. Series specifications apply; exact actuator length and terminal orientation are confirmed from the ordering example.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 0.4VA 28V
Slide Switches DPDT ON-OFF-ON .098" STRAIGHT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS23AP | 360-2129-ND | 2300-AS23AP | AS23AP | AS23AP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |