NKK Switches Ultra-Miniature Slide SS12SBP4

Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet
Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Slide - SS12SBP4 - NKK Switches
Scottsdale, AZ, United States
Ultra-Miniature Slide
SS12SBP4
Ultra-Miniature Slide SS12SBP4
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).

SS-Series Ultra-Miniature Illuminated Slide Switches

  • Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator.
  • Compact dimensions and low profile allow for high-density mounting and close PCB stacking.
  • Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering.
  • Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures.
  • Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability.
  • Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Supplier's Site Datasheet
Slide Switches - 360-3261-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-3261-ND
Slide Switches 360-3261-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Slide Switches - 2300-SS12SBP4 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-SS12SBP4
Slide Switches 2300-SS12SBP4
ULTRA-MINIATURE SLIDE

ULTRA-MINIATURE SLIDE

Supplier's Site Datasheet
Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches - 10X9273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches
10X9273
Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches 10X9273
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
SS12SBP4
Slide Switches SS12SBP4
Slide Switches SPDT ON-ON METRIC

Slide Switches SPDT ON-ON METRIC

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SS12SBP4
Switches - Slide Switches SS12SBP4
SWITCH SLIDE SPDT 0.4VA 28V

SWITCH SLIDE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SS12SBP4 360-3261-ND 2300-SS12SBP4 10X9273 SS12SBP4 SS12SBP4
Product Name Ultra-Miniature Slide Slide Switches Slide Switches Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches Slide Switches Switches - Slide Switches
Terminal Type PC Pin Straight PC Pins Through Hole
Current Rating 0.4000 amps 0.1000 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts 30 volts 28 volts
Operating Temp 5 to 140 F (-15 to 60 C) 5 to 140 F (-15 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS12CV/A - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Ultra-Miniature Slide - SS14MDH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
Slide Switches - 360-2391-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
5 suppliers