NKK Switches Slide Switches MS23ANW03

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - MS23ANW03-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
MS23ANW03-ND
Slide Switches MS23ANW03-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switches 2300-MS23ANW03
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches - 11X3405 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches
11X3405
Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches 11X3405
SWITCH, SLIDE, DPDT, 6A, 250V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 6A, 250V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
MS23ANW03
Switches - Slide Switches MS23ANW03
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MS23ANW03
Slide Switches MS23ANW03
Slide Switches DPDT ON-OFF-ON .150 ACTUATOR PC 6A

Slide Switches DPDT ON-OFF-ON .150 ACTUATOR PC 6A

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number MS23ANW03-ND 2300-MS23ANW03 11X3405 MS23ANW03 MS23ANW03
Product Name Slide Switches Slide Switches Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS12ASW13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 4-1825010-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers