The SK series is a sealed keylock switch designed for low-voltage, low-current logic-level circuits. It features a sealed body with a disposable boot, molded-in terminals, and a bifurcated self-wiping contact mechanism for reliable operation. The switch has a 90° angle of throw for two-position models and 45° for three-position models, with contact timing that is break-before-make. It uses brass alloy keys with bright nickel plating and gold-plated beryllium copper contacts rated for 0.4VA maximum at 28V AC/DC. The terminal spacing is 0.100" (2.54mm), conforming to standard PCB grid spacing. The switch has a mechanical life of 30,000 cycles and an electrical life of 10,000 cycles, with an operating temperature range of -25°C to +70°C. It is mounted via crimped bracket legs for secure PCB installation. The part number SK24EG13 is not explicitly listed, but the series features and specifications apply to all variants.
Antistatic Process Sealed Keylocks
PROCESS SEALED KEYLOCK
Keylock Switch 3 Position DP3T 0.4VA (AC/DC) 28VAC 28VDC Through Hole
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK24EG13 | 2300-SK24EG13 | SK24EG13-ND | SK24EG13 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 0.4 amps | |||
| AC Voltage Rating | 28 volts | |||
| DC Voltage Rating | 28 volts | |||
| Positions per Pole | DP3T |