NKK Switches 10mm Ultra-Thin DIP Rotary FR01KC10P-W

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01 series is a 10mm through-hole DIP rotary switch for low-voltage circuits, featuring a 0.150" (3.8mm) low profile for dense PCB mounting. The FR01KC10P variant has a plastic shaft, 10 decimal positions, real-coded operation, and straight PCB terminals with gold-plated phosphor bronze contacts. It switches 100mA at 5V DC and handles 100mA at 50V DC nonswitching. Contact resistance is 100 milliohms max, insulation resistance 1,000 megaohms min, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations. Operating temperature is -25°C to +85°C. The actuator, housing, and base are glass fiber reinforced polyamide (UL94V-0). Soldering requires the switch to be set to position 7. Not certified by UL or CSA.

Datasheet Summary
Powered by GS/AI

The FR01 series is a 10mm through-hole DIP rotary switch for low-voltage circuits, featuring a 0.150" (3.8mm) low profile for dense PCB mounting. The FR01KC10P variant has a plastic shaft, 10 decimal positions, real-coded operation, and straight PCB terminals with gold-plated phosphor bronze contacts. It switches 100mA at 5V DC and handles 100mA at 50V DC nonswitching. Contact resistance is 100 milliohms max, insulation resistance 1,000 megaohms min, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations. Operating temperature is -25°C to +85°C. The actuator, housing, and base are glass fiber reinforced polyamide (UL94V-0). Soldering requires the switch to be set to position 7. Not certified by UL or CSA.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01KC10P-W - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01KC10P-W
10mm Ultra-Thin DIP Rotary FR01KC10P-W
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number FR01KC10P-W
Product Name 10mm Ultra-Thin DIP Rotary
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Half-Inch Diameter Process Sealed Rotary - MRA112-BH - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
2 suppliers
Half-Inch Diameter Process Sealed Rotary - MRA112-BB - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
5 suppliers
10mm Ultra-Thin DIP Rotary - FR01AR10HB-06XL - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
10mm Ultra-Thin DIP Rotary - FR01FC16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
3 suppliers