NKK Switches 10mm Ultra-Thin DIP Rotary FR01AR10HB-S

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01 series is a 10mm through-hole DIP rotary switch designed for low-voltage, low-current applications, featuring a compact profile suitable for high-density PCB mounting. It offers decimal (10-position) or hexadecimal (16-position) code selection with screwdriver, plastic shaft, or dial actuators, and comes with gold-plated contacts for reliable performance. The FR01AR10HB-S variant includes a metal shaft with bracket and complement-coded yellow actuator, operating at 100mA @ 5V DC switching rating. It has a mechanical and electrical life of 10,000 detent operations, operates from -25°C to +85°C, and meets UL94V-0 flammability standards for actuator, housing, and base materials. Terminals are crimped phosphor bronze with gold plating, and soldering must follow specified positional guidelines. The housing is glass fiber reinforced polyamide with a brass nickel-plated bushing.

Datasheet Summary
Powered by GS/AI

The FR01 series is a 10mm through-hole DIP rotary switch designed for low-voltage, low-current applications, featuring a compact profile suitable for high-density PCB mounting. It offers decimal (10-position) or hexadecimal (16-position) code selection with screwdriver, plastic shaft, or dial actuators, and comes with gold-plated contacts for reliable performance. The FR01AR10HB-S variant includes a metal shaft with bracket and complement-coded yellow actuator, operating at 100mA @ 5V DC switching rating. It has a mechanical and electrical life of 10,000 detent operations, operates from -25°C to +85°C, and meets UL94V-0 flammability standards for actuator, housing, and base materials. Terminals are crimped phosphor bronze with gold plating, and soldering must follow specified positional guidelines. The housing is glass fiber reinforced polyamide with a brass nickel-plated bushing.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01AR10HB-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01AR10HB-S
10mm Ultra-Thin DIP Rotary FR01AR10HB-S
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9250 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9250
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9250
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01AR10HB-S
Coded Rotary Switches FR01AR10HB-S
Coded Rotary Switches THRU HOLE

Coded Rotary Switches THRU HOLE

Buy Now Datasheet

Technical Specifications

  NKK Switches Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FR01AR10HB-S 09X9250 FR01AR10HB-S
Product Name 10mm Ultra-Thin DIP Rotary Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KR16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type Gull Wing
View Details
High Security Keylock - CKL12BTW01-014 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BFW01-011 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers