NKK Switches Antistatic Process Sealed Keylock SK15AEG30

Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet
Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Process Sealed Keylock - SK15AEG30 - NKK Switches
Scottsdale, AZ, United States
Antistatic Process Sealed Keylock
SK15AEG30
Antistatic Process Sealed Keylock SK15AEG30
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.

Antistatic Process Sealed Keylocks

  • Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques.
  • Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection.
  • Subminiature size allows for high density mounting.
  • Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Supplier's Site Datasheet
Keylock Switches - 2300-SK15AEG30 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
2300-SK15AEG30
Keylock Switches 2300-SK15AEG30
ANTISTATIC PROCESS SEALED KEYLOCK

ANTISTATIC PROCESS SEALED KEYLOCK

Supplier's Site Datasheet
Keylock Switches - SK15AEG30-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
SK15AEG30-ND
Keylock Switches SK15AEG30-ND
Keylock Switch 5 Position SP5T 0.4VA (AC/DC) 28VAC 28VDC Through Hole

Keylock Switch 5 Position SP5T 0.4VA (AC/DC) 28VAC 28VDC Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
SK15AEG30
Keylock Switches SK15AEG30
Keylock Switches SP5T ON-ON-ON-ON-ON 0.4VA@28V AC/DC R/A

Keylock Switches SP5T ON-ON-ON-ON-ON 0.4VA@28V AC/DC R/A

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number SK15AEG30 2300-SK15AEG30 SK15AEG30-ND SK15AEG30
Product Name Antistatic Process Sealed Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 0.4 amps
AC Voltage Rating 28 volts
DC Voltage Rating 28 volts
Positions per Pole SP5T
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin DIP Rotary Switch - FD02FR10H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
High Security Keylock - CKL12BFW01-007 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01FR16H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers