NKK Switches Ultra-Thin DIP Rotary Switch FD02FR10H-S

Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Description
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD02FR10H-S is a surface mount ultra-thin DIP rotary switch with a 7.7mm square footprint and a height of 3.1 to 3.3mm. It features gull wing terminals for mechanical stability and simplified solder joint inspection. The switch body uses heat-resistant PPS resin to withstand reflow soldering with a peak temperature of 250°C for up to two cycles. Electrical specifications include a resistive load rating of 0.4VA maximum at 20V AC/DC, 100 milliohms maximum contact resistance, and 1 GΩ minimum insulation resistance at 250V DC. The device operates from -25°C to +85°C and has a mechanical and electrical life of 10,000 operations minimum. Gold-plated corson alloy contacts ensure reliable connectivity. Packaging complies with EIA-481-D for tape-reel format.

Datasheet Summary
Powered by GS/AI

The FD02FR10H-S is a surface mount ultra-thin DIP rotary switch with a 7.7mm square footprint and a height of 3.1 to 3.3mm. It features gull wing terminals for mechanical stability and simplified solder joint inspection. The switch body uses heat-resistant PPS resin to withstand reflow soldering with a peak temperature of 250°C for up to two cycles. Electrical specifications include a resistive load rating of 0.4VA maximum at 20V AC/DC, 100 milliohms maximum contact resistance, and 1 GΩ minimum insulation resistance at 250V DC. The device operates from -25°C to +85°C and has a mechanical and electrical life of 10,000 operations minimum. Gold-plated corson alloy contacts ensure reliable connectivity. Packaging complies with EIA-481-D for tape-reel format.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin DIP Rotary Switch - FD02FR10H-S - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin DIP Rotary Switch
FD02FR10H-S
Ultra-Thin DIP Rotary Switch FD02FR10H-S
Ultra-Thin DIP Rotary Switches with Surface Mount Terminals Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting. Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection. Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering. Internal construction incorporating metal springs promotes smooth, crisp operation. Advanced contact reliability is achieved through gold-plated contacts.

Ultra-Thin DIP Rotary Switches with Surface Mount Terminals

  • Compact dimensions of 7.2mm (.283”) or 7.7mm (.303”) square, with a height of 3.1 to 3.2mm (.122” to .126”), accommodates high-density mounting.
  •  Surface mount terminals provide mechanical stability during soldering and simplified solder joint inspection.
  • Heat-resistant resin used for switch body maintains switch reliability through vapor phase and infrared convection reflow soldering.
  • Internal construction incorporating metal springs promotes smooth, crisp operation.
  • Advanced contact reliability is achieved through gold-plated contacts.
Supplier's Site Datasheet
Rotary Switches 2300-FD02FR10H-S
ULTRA-THIN DIP ROTARY

ULTRA-THIN DIP ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number FD02FR10H-S 2300-FD02FR10H-S
Product Name Ultra-Thin DIP Rotary Switch Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-010 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Ultra-Thin DIP Rotary Switch - FD02FC16H-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
10mm Ultra-Thin SMT DIP Rotary - FR02KR10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type Gull Wing
View Details
10mm Ultra-Thin DIP Rotary - FR01AC10PB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
3 suppliers