SWITCH, SLIDE, SPDT, 0.1A, 28V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches SPDT ON-ON .4VA .15" ACTUATOR SOLDER LUG
SWITCH SLIDE SPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS12AFG01 | 11X3324 | MS12AFG01 | MS12AFG01 |
| Product Name | Slide Switches | Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches | Slide Switches | Switches - Slide Switches |
| Size | Miniature | |||
| Terminal Type | Panel Mount | Solder Terminals | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 0.1000 amps | |||
| DC Voltage Rating | 28 volts | 28 volts |