TE Connectivity Contact Configuration Alcoswitch Te Connectivity ASF22.

Description
Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V; Orientation:Vertical ; Contact Current AC Max:300mA RoHS Compliant: No
Datasheet
Description
Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V; Orientation:Vertical ; Contact Current AC Max:300mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Alcoswitch Te Connectivity - 15AC2146 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Alcoswitch Te Connectivity
15AC2146
Contact Configuration Alcoswitch Te Connectivity 15AC2146
Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V; Orientation:Vertical ; Contact Current AC Max:300mA RoHS Compliant: No

Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:ASE / F Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:115V; Orientation:Vertical; Contact Current AC Max:300mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 15AC2146
Product Name Contact Configuration Alcoswitch Te Connectivity
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS11AH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switches - 1825204-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details