NKK Switches Ultra-Miniature Slide SS14MBH2

Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet
Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Slide - SS14MBH2 - NKK Switches
Scottsdale, AZ, United States
Ultra-Miniature Slide
SS14MBH2
Ultra-Miniature Slide SS14MBH2
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).

SS-Series Ultra-Miniature Illuminated Slide Switches

  • Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator.
  • Compact dimensions and low profile allow for high-density mounting and close PCB stacking.
  • Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering.
  • Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures.
  • Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability.
  • Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Supplier's Site Datasheet
Slide Switches - SS14MBH2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SS14MBH2-ND
Slide Switches SS14MBH2-ND
Slide Switch SP3T Through Hole, Right Angle

Slide Switch SP3T Through Hole, Right Angle

Buy Now Datasheet
Slide Switches - 2300-SS14MBH2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-SS14MBH2
Slide Switches 2300-SS14MBH2
ULTRA-MINIATURE SLIDE

ULTRA-MINIATURE SLIDE

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
SS14MBH2
Switches - Slide Switches SS14MBH2
SWITCH SLIDE SP3T 100MA 30V

SWITCH SLIDE SP3T 100MA 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SS14MBH2
Slide Switches SS14MBH2
Slide Switches ULT MINIATURE SLD/PC

Slide Switches ULT MINIATURE SLD/PC

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SS14MBH2 SS14MBH2-ND 2300-SS14MBH2 SS14MBH2 SS14MBH2
Product Name Ultra-Miniature Slide Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Terminal Type PC Pin Straight PC Pins
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
DC Voltage Rating 30 volts 30 volts
Operating Temp 5 to 140 F (-15 to 60 C) 5 to 140 F (-15 to 60 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN22BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 2300-MS12ASG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Subminiature Slide - AS12AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
7 suppliers
Slide Switches - 2300-MSN22BSW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers