Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC) 125VAC Panel Mount, Through Hole
SWITCH, MINIATURE ROTARY, KNOB ACTUATEDW/ PC TERMINALS, 1 POLE, 2-12 POSITIONS
SWITCH, ROTARY, 1POLE, 12 POSITION, 0.25A; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches RTRY 1POL 12POS PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRA112 | 2300-MRA112 | 360-2584-ND | 70192292 | 10X5185 | MRA112 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | SWITCH, MINIATURE ROTARY, KNOB ACTUATEDW/ PC TERMINALS, 1 POLE, 2-12 POSITIONS | Switch, Rotary, 1Pole, 12 Position, 0.25A; No. Of Switch Positions Nkk Switches | Rotary Switches |
| Current Rating | 0.2 amps | 0.2 amps | 0.2 amps | 0.2 amps | ||
| AC Voltage Rating | 125 volts | 125 volts | 125 volts | |||
| Positions per Pole | SP12T | 2 ~ 12 | 12 Position | |||
| Terminal Type | PC Pin | PC Pins | Solder Terminals | |||
| Actuator Type | Flush Actuator |