NKK Switches Rotary Switches HS13X-D

Description
Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2349-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2349-ND
Rotary Switches 360-2349-ND
Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount

Rotary Switch 2 Position SPDT 6A (AC), 5A (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS13X-D
Rotary Switches HS13X-D
Rotary Switches 2 POS ROTARY D SHAFT SHAFT 6A SOLDER LUG

Rotary Switches 2 POS ROTARY D SHAFT SHAFT 6A SOLDER LUG

Buy Now Datasheet
Switch, Rotary, 1Pole, 2 Position, Panel; No. Of Switch Positions Nkk Switches - 09X9932 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 2 Position, Panel; No. Of Switch Positions Nkk Switches
09X9932
Switch, Rotary, 1Pole, 2 Position, Panel; No. Of Switch Positions Nkk Switches 09X9932
SWITCH, ROTARY, 1POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 2 POSITION, PANEL; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2349-ND HS13X-D 09X9932
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1Pole, 2 Position, Panel; No. Of Switch Positions Nkk Switches
Actuator Type Flush Actuator
Current Rating 6.0 amps 6.0 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-K1159655-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NWSE - Step switch - NWSE12K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 12
Operating Temperature 32 to 167 F (0 to 75 C)
View Details