LB01GW01-5F-JF is a square-shaped indicator with a gray housing and a clear green diffuser cap, designed for use with bright LEDs. It features quick connect terminals and is compatible with 5-volt bright LED operation. The device has a T-11⁄2 bi-pin LED mount, operates within an ambient temperature range of -25°C to +50°C, and requires an external ballast resistor when driven above its rated voltage. Panel cutout dimensions are 0.622 inch (15.8 mm) square, with a recommended panel thickness of 0.039 inch to 0.157 inch (1.0 mm to 4.0 mm).
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB01GW01-5F-JF | 2300-LB01GW01-5F-JF | LB01GW01-5F-JF | LB01GW01-5F-JF |
| Product Name | Indicator | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green |