NKK Switches Indicator LB03KW01-5D12-JD

Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB03KW01-5D12-JD is a rectangular indicator with a gray housing and quick connect terminals, designed for use with a 12-volt bright LED with a clear lens and amber diffuser. It has a panel cutout size of 0.622 in x 0.866 in (15.8 mm x 22.0 mm) and operates within an ambient temperature range of -25°C to +50°C. The LED has a typical forward current of 20 mA and a forward voltage of 2.0 V, with a maximum forward current of 30 mA and maximum reverse voltage of 5 V. Polarity is marked on the device, and a ballast resistor is not integrated. The cap and lens are polycarbonate with a glossy finish.

Datasheet Summary
Powered by GS/AI

The LB03KW01-5D12-JD is a rectangular indicator with a gray housing and quick connect terminals, designed for use with a 12-volt bright LED with a clear lens and amber diffuser. It has a panel cutout size of 0.622 in x 0.866 in (15.8 mm x 22.0 mm) and operates within an ambient temperature range of -25°C to +50°C. The LED has a typical forward current of 20 mA and a forward voltage of 2.0 V, with a maximum forward current of 30 mA and maximum reverse voltage of 5 V. Polarity is marked on the device, and a ballast resistor is not integrated. The cap and lens are polycarbonate with a glossy finish.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB03KW01-5D12-JD - NKK Switches
Scottsdale, AZ, United States
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED

Complement to LB Pushbuttons

  • Square, Round, Rectangular
  • Housing Color Options
  • Incandescent, Neon, Bright or Super Bright LED
Supplier's Site Datasheet
LED Indication - LB03KW01-5D12-JD - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB03KW01-5D12-JD
LED Indication LB03KW01-5D12-JD
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - LB03KW01-5D12-JD-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
LB03KW01-5D12-JD-ND
Panel Indicators, Pilot Lights LB03KW01-5D12-JD-ND
"LED Panel Indicator Amber Clear 12V 26mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Amber Clear 12V 26mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB03KW01-5D12-JD
Industrial Panel Mount Indicators / Switch Indicators LB03KW01-5D12-JD
Industrial Panel Mount Indicators / Switch Indicators RECT 12V AMBER LED CLR LENS/AMBER FLTER

Industrial Panel Mount Indicators / Switch Indicators RECT 12V AMBER LED CLR LENS/AMBER FLTER

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB03KW01-5D12-JD LB03KW01-5D12-JD 2300-LB03KW01-5D12-JD LB03KW01-5D12-JD-ND LB03KW01-5D12-JD
Product Name Indicator LED Indication Indicators Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
LED Color Amber Orange
Voltage type AC AC AC
Rated Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB04KW016F-JB - NKK Switches
Specs
LED Color Green
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers