UB04KW015C-JB is a square, PCB-mount indicator with a bright red LED and a clear lens, designed as a complement to UB pushbuttons. It features a silver straight PC terminal and a black housing with a white window. The LED has a typical forward current of 20 mA, a forward voltage of 1.85 V, and operates within an ambient temperature range of -25°C to +50°C. The part is dimensioned at 12.0 mm square with mounting holes spaced 15.24 mm apart.
Complement to UB Pushbuttons
LED Panel Indicator Red Diffused 1.85V 30mA
Industrial Panel Mount Indicators / Switch Indicators SQUARE INDICATOR RED LED
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB04KW015C-JB | UB04KW015C-JB | UB04KW015C-JB-ND | 2300-UB04KW015C-JB | UB04KW015C-JB |
| Product Name | Indicator | LED Indication | Panel Indicators, Pilot Lights | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red | Red |