Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH, ROCKER, DPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22RCP | GW22RCP-ND | GW22RCP | 2300-GW22RCP | 09X9643 |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Dpdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Rocker | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | |||
| Current Rating | 0.4000 amps | 0.4000 amps |