Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ROCKER
ROCKER SWITCH, SPDT, 0.4VA, 28V, RED; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A12KH-CC | 2300-A12KH-CC | A12KH-CC-ND | A12KH-CC | 09X8070 | A12KH-CC |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Rocker Switch, Spdt, 0.4Va, 28V, Red; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Rocker | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |