NKK Switches High Inrush 10 & 16 AMP Rocker JWL21RA1A/U

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWL21RA1A/U is a 16A @ 125/250V AC high inrush rocker switch with a DPST configuration, panel seal rated to IP67 per IEC 60529, and operates from -25°C to +85°C. It features a black rocker cap with international ON-OFF symbols, solder lug terminals, and is certified for TV-8 ratings with a minimum inrush current of 117A. The housing and rocker are made of UL94V-0 rated materials, with silver alloy contacts and an epoxy-sealed case for contaminant protection. The /U suffix indicates UL marking on the switch.

Datasheet Summary
Powered by GS/AI

The JWL21RA1A/U is a 16A @ 125/250V AC high inrush rocker switch with a DPST configuration, panel seal rated to IP67 per IEC 60529, and operates from -25°C to +85°C. It features a black rocker cap with international ON-OFF symbols, solder lug terminals, and is certified for TV-8 ratings with a minimum inrush current of 117A. The housing and rocker are made of UL94V-0 rated materials, with silver alloy contacts and an epoxy-sealed case for contaminant protection. The /U suffix indicates UL marking on the switch.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL21RA1A/U - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL21RA1A/U
High Inrush 10 & 16 AMP Rocker JWL21RA1A/U
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker & Toggle Switches - JWL21RA1A/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL21RA1A/U
Rocker & Toggle Switches JWL21RA1A/U
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Rocker Switches 2300-JWL21RA1A/U
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
JWL21RA1A/U
Switches - Rocker Switches JWL21RA1A/U
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL21RA1A/U JWL21RA1A/U 2300-JWL21RA1A/U JWL21RA1A/U
Product Name High Inrush 10 & 16 AMP Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A18K1H - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Ultra-Miniature Rocker - G12KP-YB - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
High Inrush 10 & 16 AMP Rocker - JWL11BHA-H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers