NKK Switches High Inrush 10 & 16 AMP Rocker JWL12RAA/UCV

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWLW series is a high inrush rocker switch designed for 16A at 125/250V AC and 5A at 72V DC, with panel sealing meeting IP67 of IEC 60529. It features an operating temperature range of -25°C to +85°C, TV-8 rating for inrush current handling, and solder lug/quick connect terminals. The housing and rocker are made of UL94V-0 rated materials, with increased insulation resistance and dielectric strength from external barriers. Contact bounce is minimized for extended electrical life, and the switch is dust-resistant with an interior seal. Installation requires panel mounting with proper gasket alignment and no horizontal mounting in splash-prone environments.

Datasheet Summary
Powered by GS/AI

The JWLW series is a high inrush rocker switch designed for 16A at 125/250V AC and 5A at 72V DC, with panel sealing meeting IP67 of IEC 60529. It features an operating temperature range of -25°C to +85°C, TV-8 rating for inrush current handling, and solder lug/quick connect terminals. The housing and rocker are made of UL94V-0 rated materials, with increased insulation resistance and dielectric strength from external barriers. Contact bounce is minimized for extended electrical life, and the switch is dust-resistant with an interior seal. Installation requires panel mounting with proper gasket alignment and no horizontal mounting in splash-prone environments.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL12RAA/UCV - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL12RAA/UCV
High Inrush 10 & 16 AMP Rocker JWL12RAA/UCV
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches 2300-JWL12RAA/UCV
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Rocker Switches - JWL12RAA/UCV-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
JWL12RAA/UCV-ND
Rocker Switches JWL12RAA/UCV-ND
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - JWL12RAA/UCV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL12RAA/UCV
Rocker & Toggle Switches JWL12RAA/UCV
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
JWL12RAA/UCV
Switches - Rocker Switches JWL12RAA/UCV
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL12RAA/UCV 2300-JWL12RAA/UCV JWL12RAA/UCV-ND JWL12RAA/UCV JWL12RAA/UCV
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Panel Mount, Snap-In Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Current Rating 16 amps 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Process Sealed Ultra-Miniature Rocker - G19KP-YA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Neon Miniature Power Rocker - CWSB21DADF - NKK Switches
Specs
Rocker Actuator Concave (Curved) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
5 suppliers