NKK Switches Process Sealed Subminiature Rocker A1SKH

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level applications. It features a subminiature footprint with 2.54mm x 2.54mm terminal spacing, a 26° angle of throw, and a nonshorting contact timing. The actuator is nickel-plated brass, the housing is glass fiber reinforced polyamide, and contacts are gold-plated phosphor bronze and brass. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms contact resistance, 500 megohms insulation resistance, and 500V AC dielectric strength. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Operating temperature ranges from -30°C to +85°C. The switch is suited for wave and manual soldering with a maximum PCB extension of 1.3mm to avoid interference with rocker movement.

Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level applications. It features a subminiature footprint with 2.54mm x 2.54mm terminal spacing, a 26° angle of throw, and a nonshorting contact timing. The actuator is nickel-plated brass, the housing is glass fiber reinforced polyamide, and contacts are gold-plated phosphor bronze and brass. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms contact resistance, 500 megohms insulation resistance, and 500V AC dielectric strength. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Operating temperature ranges from -30°C to +85°C. The switch is suited for wave and manual soldering with a maximum PCB extension of 1.3mm to avoid interference with rocker movement.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A1SKH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A1SKH
Process Sealed Subminiature Rocker A1SKH
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A1SKH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A1SKH
Rocker & Toggle Switches A1SKH
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - 2300-A1SKH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A1SKH
Rocker Switches 2300-A1SKH
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
A1SKH
Switches - Rocker Switches A1SKH
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A1SKH
Toggle Switches A1SKH
Toggle Switches SUBMINIATURE RCKR/PC

Toggle Switches SUBMINIATURE RCKR/PC

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Toggle Switches
Product Number A1SKH A1SKH 2300-A1SKH A1SKH A1SKH
Product Name Process Sealed Subminiature Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches Toggle Switches
Rocker Actuator Snap Top Actuator Arm, Cap Required
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data