The JWL21BAA-A is a 16A @ 125/250V AC rocker switch from the JW series, featuring a DPST configuration with international ON-OFF symbols and black housing. It meets IP67 when panel-sealed, operates from -25°C to +85°C, and has a 25,000-cycle electrical life. Contact resistance is 20 milliohms max, insulation resistance 1,000 megohms min, and dielectric strength 4,000V AC between contacts and case. The rocker is made of UL94V-0 polyphenylene ether, with silver-plated brass terminals. Rated TV-8 by UL and CSA, and approved by VDE for 16A resistive loads at 250V AC. Includes internal dust seal and epoxy-sealed terminals.
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER DPST 16A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL21BAA-A | 2300-JWL21BAA-A | JWL21BAA-A | JWL21BAA-A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |