The G13KP is a single-pole, double-throw, ON-OFF-ON momentary rocker switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a totally sealed, ultra-miniature body with glass fiber reinforced polyamide actuator and case, nitrile butadiene rubber sealing rings, and phosphor bronze contacts with gold plating. The switch has a 28° angle of throw, a nominal operating force of 1.06N, and operates reliably in temperatures ranging from -25°C to +85°C. Terminals are straight PC pins spaced at 2.54mm, conforming to standard PCB grid layouts. It supports 100,000 minimum electrical and mechanical operations. The switch is not UL or CSA certified. Its compact size and sealed construction enable high-density mounting and automated soldering.
Complement to G Switches
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED ULTRA-MINIATURE ROCKER
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G13KP | G13KP-ND | G13KP | 2300-G13KP | G13KP |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |