The GW12RCV is an ultra-thin, single-pole, SPDT rocker switch with a red actuator and vertical PCB terminals, designed for low-voltage, low-current logic-level circuits. It features a 28° throw, 1.70N nominal operating force, and dimensions of 7.65mm length, 5.0mm width, and 12.76mm height. The switch has gold-plated phosphor bronze contacts, a glass fiber reinforced polyamide case and actuator (UL94V-0), and operates within a temperature range of -30°C to +85°C. Contact resistance is 80 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The switch supports wave and manual soldering and is rated for 50,000 electrical and mechanical operations. Terminals are spaced at 2.54mm x 2.54mm, conforming to standard PCB grid layout.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12RCV | 360-3430-ND | 2300-GW12RCV | GW12RCV | 09X9626 | GW12RCV |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |