JWL12RAA is a high inrush rocker switch in the JW series, rated for 16A at 125/250V AC and 5A at 72V DC. It features a double pole, single throw (DPST) configuration with a black rocker cap and black housing, and includes international ON-OFF symbols for VDE approval. The switch has an operating temperature range of -25°C to +85°C, complies with IP67 sealing when ordered as JWLW, and meets UL94V-0 flammability standards. Electrical life is rated at 25,000 operations. Terminals are molded and epoxy sealed for contamination resistance, with solder lugs compatible with quick-connect terminals. The switch is designed to minimize contact bounce and handle high inrush currents up to 163A peak for TV-8 rated applications.
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER SPDT 16A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL12RAA | 360-1493-ND | JWL12RAA | 2300-JWL12RAA | JWL12RAA |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) | ||
| Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |