The GW12LCV is an ultra-thin, single-pole, double-throw rocker switch in the GW Series, designed for low-voltage, low-current logic-level circuits. It features a vertical PCB mounting configuration with a red paddle actuator, 0.4VA maximum contact rating at 28V AC/DC, 80 milliohms maximum contact resistance, and 50,000 operations minimum mechanical and electrical life. The actuator and case are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts plated in gold. The switch has a 28° angle of throw, operates from -30°C to +85°C, and has terminals spaced at 2.54mm x 2.54mm to conform to standard PCB grid spacing. Molded-in, epoxy-sealed terminals resist flux contamination, and the detent mechanism ensures crisp, positive actuation.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12LCV | GW12LCV | 360-2800-ND | 2300-GW12LCV | 09X9605 | GW12LCV |
| Product Name | Ultra-Thin Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Rocker | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |