NKK Switches Ultra-Thin Fully Illuminated Paddle GW12LJVCF

Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote Datasheet
Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Fully Illuminated Paddle - GW12LJVCF - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Fully Illuminated Paddle
GW12LJVCF
Ultra-Thin Fully Illuminated Paddle GW12LJVCF
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.

Ultra-Thin Rockers

  • 0.4VA maximum @ 28V AC/DC maximum
  • Various colored rockers and paddles.
  • Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Supplier's Site Datasheet
Rocker Switches - 360-2120-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-2120-ND
Rocker Switches 360-2120-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker Switches - 2300-GW12LJVCF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-GW12LJVCF
Rocker Switches 2300-GW12LJVCF
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER

ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER

Supplier's Site Datasheet
Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X9618 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X9618
Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X9618
SWITCH, ROCKER, SPDT, 0.1A, 28VAC; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Illumin ated; Switch Mounting:Through Hole; Actuator / Cap Colour:Transparent; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 0.1A, 28VAC; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Transparent; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number GW12LJVCF 360-2120-ND 2300-GW12LJVCF 09X9618
Product Name Ultra-Thin Fully Illuminated Paddle Rocker Switches Rocker Switches Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
Rocker Actuator Paddle; Paddle - Illuminated Paddle Paddle Rocker
Momentary Contact Switch Function On-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins
Features Illuminated Illuminated Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL21RA2A/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Ultra-Thin Rocker - GW22LHP - NKK Switches
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
High Inrush 10 & 16 AMP Rocker - JWL11RBB - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers