The JWL series is a high inrush rocker switch rated at 16A at 125/250V AC and 5A at 72V DC for telecommunications applications. It features a TV-8 rating for heavy inrush current handling, with an electrical life of 25,000 operations. The switch includes a polyphenylene ether rocker (UL94V-0), silver alloy contacts with copper and silver plating, and a polyamide housing (UL94V-0). It has a 26° angle of throw, maximum contact resistance of 20 milliohms, and operates from -25°C to +85°C. Terminals are brass with silver plating, and the design incorporates an interior seal for dust resistance. The part uses solder lug or quick connect terminals and meets IP67 only in panel seal variants; this model is a standard non-sealed unit. It complies with UL, CSA, and VDE standards as noted for the JWL series.
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER SPST 16A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL11BA1A-A | JWL11BA1A-A-ND | JWL11BA1A-A | 2300-JWL11BA1A-A | JWL11BA1A-A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |