NKK Switches High Inrush 10 & 16 AMP Rocker JWL12BAA-A

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL12BAA-A - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL12BAA-A
High Inrush 10 & 16 AMP Rocker JWL12BAA-A
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches - 2300-JWL12BAA-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-JWL12BAA-A
Rocker Switches 2300-JWL12BAA-A
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - JWL12BAA-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL12BAA-A
Rocker & Toggle Switches JWL12BAA-A
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
JWL12BAA-A
Switches - Rocker Switches JWL12BAA-A
SWITCH ROCKER SPDT 16A 125V

SWITCH ROCKER SPDT 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL12BAA-A 2300-JWL12BAA-A JWL12BAA-A JWL12BAA-A
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Panel Mount, Snap-In Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A19KW - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers