The GW series provides ultra-thin rockers designed for low-voltage, low-current logic-level circuits, with a 0.4VA maximum rating at 28V AC/DC, 50,000 mechanical and electrical operations, and a 28° angle of throw. The actuator and case are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated. The switch features a detent mechanism for crisp actuation, sealed terminals, and 2.54mm x 2.54mm terminal spacing for standard PCB mounting. Operating temperature ranges from -30°C to +85°C. The GW22LHP variant is a double-pole, ON-NONE-ON circuit with a paddle actuator and horizontal PC terminals, consistent with the series' dimensions and environmental ratings.
Ultra-Thin Rockers
Rocker Switch DPDT 0.4VA (AC/DC) 28V Through Hole
Rocker Switch, Illuminated, DPDT, On-None-On, Grey, Through Hole, 100 mA, 28 V RoHS Compliant: Yes
SWITCH ROCKER DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW22LHP | GW22LHP-ND | 2300-GW22LHP | GW22LHP | 74M2211 | GW22LHP |
| Product Name | Ultra-Thin Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Rocker Switch, Illuminated, Dpdt, On-None-On, Grey, Through Hole, 100 Ma, 28 V Rohs Compliant Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Rocker | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |