NKK Switches Illuminated Low Profile Process Sealed Tactile JB15LPC

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Low Profile Process Sealed Tactile - JB15LPC - NKK Switches
Scottsdale, AZ, United States
Illuminated Low Profile Process Sealed Tactile
JB15LPC
Illuminated Low Profile Process Sealed Tactile JB15LPC
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Tactile Switches - JB15LPC-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JB15LPC-ND
Tactile Switches JB15LPC-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 2300-JB15LPC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15LPC
Tactile Switches 2300-JB15LPC
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
JB15LPC
Tactile Switches JB15LPC
Tactile Switches SPST ILLUM RD NO CAP

Tactile Switches SPST ILLUM RD NO CAP

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15LPC
Switches - Tactile Switches JB15LPC
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15LPC JB15LPC-ND 2300-JB15LPC JB15LPC JB15LPC
Product Name Illuminated Low Profile Process Sealed Tactile Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2065G - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function On-On
View Details
5 suppliers
Pushbutton Switches - 2300-EB2011-F-J32AF - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2085G-B-J33AFE - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
Low Profile Process Sealed Tactile - JB15KP-1F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers