NKK Switches Tactile Switches JB15KP-4EG

Description
Tactile Switches OFF(ON) YELOW BUTTON BLUE FRAME STRGHT PC
Datasheet
Description
Tactile Switches OFF(ON) YELOW BUTTON BLUE FRAME STRGHT PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
JB15KP-4EG
Tactile Switches JB15KP-4EG
Tactile Switches OFF(ON) YELOW BUTTON BLUE FRAME STRGHT PC

Tactile Switches OFF(ON) YELOW BUTTON BLUE FRAME STRGHT PC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15KP-4EG
Switches - Tactile Switches JB15KP-4EG
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15KP-4EG JB15KP-4EG
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1835 kg) 0.4 lbs (0.1760 kg)
Max. Actuating Force 0.4 lbs (0.1835 kg) 0.4 lbs (0.1760 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7041-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
30mm Key Selector Push Buttons - AK2-2PO - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
6mm SMT Tactile - HP0315AFKP4-R - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers