The JB15LPC-JE is an illuminated low-profile, process-sealed tactile switch with a short actuator, SPST OFF-(ON) circuit, straight PC terminals, and a clear lens with yellow diffuser. It features a dome contact for crisp tactile feedback and a rubber seal for contamination protection. The switch operates with a nominal force of 1.76N and has a total travel of 0.254mm. It supports 50mA at 24V DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The actuator is polyacetal, the case and base are glass fiber reinforced polyamide and PBT rated UL94V-0, and terminals are brass with silver plating. It has a mechanical and electrical life of 5,000,000 operations, operates from -25°C to +70°C, and conforms to a 2.54mm PCB terminal spacing. Snap-on caps are compatible, and the LED is isolated, requiring an external power source. The switch is designed for low-voltage, low-current logic circuits.
JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches LOW PROFILE TACTILE ILLUMINATED/PC
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPC-JE | 2300-JB15LPC-JE | JB15LPC-JE-ND | JB15LPC-JE | JB15LPC-JE |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | |||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) |