The EB2065-B-J30 is a snap-in mount light touch miniature pushbutton with a single pole, double throw ON-ON circuit, silver contacts, and solder lug terminals rated for 3A at 125V AC. It features a .394" (10.0mm) diameter cap with a low rise bezel, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.49N for alternate action, a travel of 0.087" (2.2mm), and an electrical life of 25,000 operations. Epoxy-sealed terminals and a 1,500V AC dielectric strength between contacts and case enhance reliability. It operates from -10°C to +70°C and meets CSA certification when ordered with marking.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-B-J30 | 2300-EB2065-B-J30 | EB2065-B-J30 | EB2065-B-J30 | EB2065-B-J30 |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |