The EB2085-A-J52AF is a double pole, ON-ON momentary light touch miniature pushbutton with silver contacts and solder lug terminals, rated at 3A @ 125V AC. It features a stainless steel frame, a melamine phenolic resin case meeting UL94V-0 flammability standards, epoxy-sealed terminals, and a bushing mount design. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 100,000 operations, with an electrical life of 25,000 operations. Nominal operating force is 2.30N, with a total travel of 0.063 inches. Operating temperature range is -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches 3A @ 125V AC BLACK DPDT ON ON Ag SLDR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085-A-J52AF | 2300-EB2085-A-J52AF | EB2085-A-J52AF | EB2085-A-J52AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |