EB2061-CA is a double pole, ON-ON pushbutton with gold contacts and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. It features a stainless steel frame, a melamine phenolic resin case meeting UL94V-0 flammability rating, epoxy-sealed terminals, and a nominal operating force of 3.63N for alternate action. The device has a travel of 0.087 inch (2.2mm), a dielectric strength of 1,500V AC between contacts and case, and a mechanical life of 100,000 operations. It is rated for operation from -10°C to +70°C and supports bushing mounting with M6 threads. The part is not UL or CSA recognized unless specifically ordered with marking.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
PB SWITCH, DPDT, 3A, 125VAC, SOLDER; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Pushbutton Switches DPDT ON(ON) 3A ROUND BLACK CAP
PB SWITCH, DPDT, 3A, 125VAC, SOLDER; PRODUCT RANGE:EB SERIES; PANEL CUTOUT DIAMETER:6.4MM; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-(ON); PUSHBUTTON ACTUATOR STYLE:ROUND; ACTUATOR / CAP COLOUR:BLACK; CONTACT CURRENT AC MAX:3A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2061-CA | EB2061-CA | 2300-EB2061-CA | 360-3321-ND | 09X9069 | EB2061-CA | 39406352 | EB2061-CA |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpdt, 3A, 125Vac, Solder; Product Range Nkk Switches | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | Tact Switch | |||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals |