EB2085G is a double pole double throw (DPDT) light touch miniature pushbutton with gold contacts and straight PC terminals, rated for 0.4VA maximum at 28V AC/DC. It features a stainless steel frame, a melamine phenolic resin case rated UL94V-0, epoxy-sealed terminals, and a nominal operating force of 3.63N for alternate action. The switch has a travel of 0.087" (2.2mm), a dielectric strength of 1,500V AC between contacts and case, and a mechanical life of 100,000 operations. Installation requires a panel cutout of 6.5mm diameter with a maximum effective panel thickness of 0.256" (6.5mm).
Miniature Light Touch Pushbutton
Pushbutton Switch DPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085G | EB2085G-ND | 2300-EB2085G | EB2085G | EB2085G | EB2085G |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals |