The JB15HKP-1B is a low-profile, process-sealed, single-pole single-throw tactile switch with right-angle PCB terminals and a flat actuator. It operates with a nominal force of 2.65N, has a total travel of 0.300mm, and is rated for 125mA at 24V DC under logic-level conditions. Contact resistance is 50 milliohms maximum, with an insulation resistance of 500 megohms minimum at 250V DC and a dielectric strength of 250V AC for one minute. The switch supports 1,000,000 electrical and mechanical operations minimum. The case and base are glass fiber reinforced polyamide and PBT, rated UL94V-0, with a nitrile butadiene rubber seal. Operating temperature ranges from -25°C to +70°C. Terminals conform to a 2.54mm PCB grid and are designed for wave soldering. The actuator is colored white.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACT SPST-NO 0.125A 24V
Tactile Switches OFF(ON) HI OPER ACTR WHT SCULPTURD CAP PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HKP-1B | JB15HKP-1B-ND | 2300-JB15HKP-1B | JB15HKP-1B | JB15HKP-1B | JB15HKP-1B |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |