The EB series is a light touch miniature pushbutton switch with a stainless steel frame and a melamine phenolic resin case rated UL94V-0. It offers silver or gold contacts with a resistive load rating of 3A at 125V AC or a logic level of 0.4VA maximum at 28V AC/DC. The switch has a mechanical life of 100,000 operations and an electrical life of 25,000 operations for silver contacts or 50,000 for gold. Terminal options include solder lugs or straight PC mounts. The actuator travel is 1.6mm for momentary and 2.2mm for alternate action, with nominal operating forces of 1.75N (single pole) or 2.30N (double pole). The case withstands 1,500V AC dielectric strength between contacts and case, and epoxy-sealed terminals prevent contamination. Installation includes a bushing or snap-in mount, with a maximum cap installation force of 78.5N.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON/BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011G-B-J41B | EB2011G-B-J41B | 2300-EB2011G-B-J41B | EB2011G-B-J41B | EB2011G-B-J41B |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |