The JB15HAP-2H is a low-profile, process-sealed, single-pole single-throw tactile switch with a high operating force of 2.65N and a total travel of 0.300mm. It features a flat actuator with a black snap-on cap and right-angle PCB terminations. The switch has a resistive load rating of 125mA at 24V DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum at 250V DC. It is rated for 1,000,000 electrical and mechanical operations, with a compliance rating of UL94V-0 for its case and base. The device operates within a temperature range of -25°C to +70°C and has a terminal spacing of 2.54mm. The assembled height from PCB to cap top is 11.4mm, with a mounting footprint of 10.0mm square.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches OFF-(ON) HI OPR FRCE EXT ACT FLAT GRY CAP
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-2H | JB15HAP-2H | 2300-JB15HAP-2H | 360-3985-ND | JB15HAP-2H | 10X0035 | JB15HAP-2H |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2753 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |