NKK Switches Illuminated Low Profile Process Sealed Tactile JB15HBPC-BB

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JB15HBPC-BB is an illuminated, low-profile, process-sealed tactile switch with high operating force, designed for logic-level circuits. It features a flat snap-on cap with a white button and white frame, a short actuator, and straight PCB terminals. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 250V DC, and dielectric strength of 250V AC for one minute. It supports 1,000,000 electrical and mechanical operations minimum, with a nominal operating force of 2.65N and total travel of 0.300mm. The actuator is glass fiber reinforced PBT, the case and base are glass fiber reinforced polyamide (UL94V-0), and the seal is nitrile butadiene rubber. Terminals conform to a 2.54mm PCB grid, with soldering recommended per Profile A. Operating temperature ranges from -25°C to +70°C, and it meets UL94V-0 flammability standards. It is not UL- or CSA-recognized.

Datasheet Summary
Powered by GS/AI

The JB15HBPC-BB is an illuminated, low-profile, process-sealed tactile switch with high operating force, designed for logic-level circuits. It features a flat snap-on cap with a white button and white frame, a short actuator, and straight PCB terminals. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 250V DC, and dielectric strength of 250V AC for one minute. It supports 1,000,000 electrical and mechanical operations minimum, with a nominal operating force of 2.65N and total travel of 0.300mm. The actuator is glass fiber reinforced PBT, the case and base are glass fiber reinforced polyamide (UL94V-0), and the seal is nitrile butadiene rubber. Terminals conform to a 2.54mm PCB grid, with soldering recommended per Profile A. Operating temperature ranges from -25°C to +70°C, and it meets UL94V-0 flammability standards. It is not UL- or CSA-recognized.

Suppliers

Company
Product
Description
Supplier Links
Illuminated Low Profile Process Sealed Tactile - JB15HBPC-BB - NKK Switches
Scottsdale, AZ, United States
Illuminated Low Profile Process Sealed Tactile
JB15HBPC-BB
Illuminated Low Profile Process Sealed Tactile JB15HBPC-BB
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Tactile Switches - 2300-JB15HBPC-BB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15HBPC-BB
Tactile Switches 2300-JB15HBPC-BB
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Tactile Switches - JB15HBPC-BB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JB15HBPC-BB-ND
Tactile Switches JB15HBPC-BB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15HBPC-BB
Switches - Tactile Switches JB15HBPC-BB
SWITCH TACT SPST-NO 0.125A 24V

SWITCH TACT SPST-NO 0.125A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JB15HBPC-BB
Tactile Switches JB15HBPC-BB
Tactile Switches OFF(ON) HI OPER EXTD ACT RED LED WHT/WHT

Tactile Switches OFF(ON) HI OPER EXTD ACT RED LED WHT/WHT

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15HBPC-BB 2300-JB15HBPC-BB JB15HBPC-BB-ND JB15HBPC-BB JB15HBPC-BB
Product Name Illuminated Low Profile Process Sealed Tactile Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.6 lbs (0.2650 kg) 0.6 lbs (0.2650 kg) 0.6 lbs (0.2650 kg) 0.6 lbs (0.2650 kg)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Tactile - HP0215AFKP2-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
8 suppliers
Light Touch Miniature Pushbutton - EB2085-B-J53AEF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
Low Profile Process Sealed Tactile - JB15HKP-2G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Light Touch Miniature Pushbutton - EB2061-G-J21G - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers