The EB2011-A-J21A is a single-pole, double-throw, momentary snap-in mount pushbutton with a black cap and bezel without LED, featuring silver contacts and solder lug terminals rated for 3A at 125V AC. The case is made of UL94V-0 rated melamine phenolic resin, with a stainless steel frame and epoxy-sealed terminals. It has a nominal operating force of 1.75N, total travel of 1.6mm, and operates within a temperature range of -10°C to +70°C. The switch meets UL and CSA certification requirements when ordered with appropriate markings. The cap extension is high rise, and the maximum panel thickness for installation is 4.0mm.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT BLK ON-(ON)
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-A-J21A | 2300-EB2011-A-J21A | 360-3980-ND | EB2011-A-J21A | EB2011-A-J21A | EB2011-A-J21A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug |