The JB15HAP is a low profile, process-sealed, single-pole single-throw tactile switch designed for low-voltage, low-current logic-level circuits. It features a high operating force of 2.65N, a total travel of 0.300mm, and a snap-on cap with a black actuator. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 250V DC, and dielectric strength of 250V AC for one minute. It supports 1,000,000 operations minimum electrical and mechanical life. The case and base are made of glass fiber reinforced polyamide and PBT, both UL94V-0 rated, with a nitrile butadiene rubber seal. Terminals are straight PCB type, spaced at 2.54mm, and include slanted leads for secure mounting. Operating temperature ranges from -25°C to +70°C. The switch is suitable for wave soldering and automated cleaning.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches SPST OFF-(ON) EXT
SWITCH TACT SPST-NO 0.125A 24V
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP | JB15HAP | 2300-JB15HAP | 360-2635-ND | JB15HAP | JB15HAP | 10X0021 |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |