The JB15LPC-BH is an illuminated, low-profile, process-sealed tactile switch with a short actuator, straight PCB terminals, and a white/gray framed cap. It features a dome contact for crisp tactile feedback, a rubber seal for contamination protection, and slanted terminals that ensure secure mounting during wave soldering. The switch operates with 1.76N nominal force, has a total travel of 0.254mm, and is rated for 5,000,000 mechanical and electrical operations under low-voltage, low-current logic-level conditions. Terminals conform to a 2.54mm PCB grid. The case and base are made of glass fiber reinforced polyamide and PBT, both UL94V-0 rated. Operating temperature ranges from -25°C to +70°C.
JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches OFF-(ON) PC MNT RED LED WHT BTN GRY FRME
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPC-BH | 2300-JB15LPC-BH | JB15LPC-BH-ND | JB15LPC-BH | JB15LPC-BH |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1835 kg) | 0.4 lbs (0.1760 kg) |